Status: | Unknown |
---|---|
Series: | TSX Series |
RoHS: | Unknown |
Prices starting from US$738.77
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 35V |
Output Current Min | 0A |
Output Current Max | 10A |
Power Rating | 350W |
Supply Voltage Min | 90VAC |
Supply Voltage Max | 270VAC |
Manufacturer Warranty | 3 Years |
Product Range | TSX Series |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
Manufacturers Warranty | 3 |
PSU, 1CH, 35V, 10A, ADJUSTABLE | element14 |
TSX3510 bench PSU,35V 10A | RS |
Power Supply, Bench, Adj, 1O/P, 35V | Newark Electronics |
Aim-TTi TSX3510 35V 10A 350W PSU Analogue Interface | Rapid Electronics |
Aim-TTi Bench Top Power Supply Adjustable 35V 10A 350W DE/FR Type F/E (CEE 7/7) Plug | Distrelec |
Where can I find additional details, specifications and documents for a TSX3510?
Additional datasheets, footprints and schematics for TSX3510 are listed on our Part Details page. You can also find images and similar parts to TSX3510 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSX3510 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSX3510 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSX3510 fall under?
The TSX3510 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to TSX3510 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSX3510 you can contact the distributor directly for product support, shipping queries etc.
Is the TSX3510 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSX3510 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Rapid Electronics have stock available or on a lead time for TSX3510.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSX3510 often in real-time on the comparison pages.
What if I can't find stock of TSX3510?
You can fill out our help required form which you can use to request a quote for TSX3510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.