Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 0V |
Output Voltage Max | 18V |
Output Current Min | 0A |
Output Current Max | 20A |
Power Rating | 360W |
RoHS Compliant | Yes |
Dc Power Supply, Adj, 1Ch, 18V, 20A | Newark Electronics |
Where can I find additional details, specifications and documents for a TSX1820P-LXI-GP?
Additional datasheets, footprints and schematics for TSX1820P-LXI-GP are listed on our Part Details page. You can also find images and similar parts to TSX1820P-LXI-GP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSX1820P-LXI-GP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSX1820P-LXI-GP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSX1820P-LXI-GP fall under?
The TSX1820P-LXI-GP is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to TSX1820P-LXI-GP when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSX1820P-LXI-GP you can contact the distributor directly for product support, shipping queries etc.
Is the TSX1820P-LXI-GP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TSX1820P-LXI-GP have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TSX1820P-LXI-GP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSX1820P-LXI-GP often in real-time on the comparison pages.
What if I can't find stock of TSX1820P-LXI-GP?
You can fill out our help required form which you can use to request a quote for TSX1820P-LXI-GP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.