Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 0V |
Output Voltage Max | 18V |
Output Current Min | 0A |
Output Current Max | 20A |
Power Rating | 360W |
RoHS Compliant | Yes |
RSCAL(1445480) PSU 18V 20A | RS |
Dc Power Supply, Adj, 1Ch, 18V, 20A | Newark Electronics |
Where can I find additional details, specifications and documents for a TSX1820P-LXI?
Additional datasheets, footprints and schematics for TSX1820P-LXI are listed on our Part Details page. You can also find images and similar parts to TSX1820P-LXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSX1820P-LXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSX1820P-LXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSX1820P-LXI fall under?
The TSX1820P-LXI is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to TSX1820P-LXI when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSX1820P-LXI you can contact the distributor directly for product support, shipping queries etc.
Is the TSX1820P-LXI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TSX1820P-LXI have stock available?
Authorised distributors including RS and Newark Electronics have stock available or on a lead time for TSX1820P-LXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSX1820P-LXI often in real-time on the comparison pages.
What if I can't find stock of TSX1820P-LXI?
You can fill out our help required form which you can use to request a quote for TSX1820P-LXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.