TSW2170EVM Part Information
Details for TSW2170EVM by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits

Buy TSW2170EVM Directly from Texas Instruments (19 in stock) at $149.0000
Part Downloads

Part Specifications
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | - |
No. of Bits | 14 / 16bit |
Sample Rate | - |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | OnBoard 70M Crystal Oscillator and Amplifier Harmonic Performance Better than 80dBc |
Alternative Part Descriptions
- TSW2170 Crystal Filtered 70MHz Source Evaluation Module | Texas Instruments
Viewing Distributors for TSW2170EVM
Loading...
Loading Results for TSW2170EVM