TSW1405EVM Part Information
Details for TSW1405EVM by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits

Buy TSW1405EVM Directly from Texas Instruments (15 in stock) at $99.0000
Part Downloads

Part Specifications
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | - |
No. of Bits | 16bit |
Sample Rate | - |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | LatticeECP3 High Speed Mini FPGA Analyzes Up to 8 Channels Concurrently |
Alternative Part Descriptions
- TSW1405EVM EVALUATION MODULE | Newark Electronics
- Data Capture/Pattern Generator: Data Converter Evaluation Module With 8 LVDS Lanes up to 1.0Gbps | Texas Instruments
Viewing Distributors for TSW1405EVM
Loading...
Loading Results for TSW1405EVM