Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TSW1400 |
No. of Bits | 16bit |
Sample Rate | 250MSPS |
Kit Application Type | Data Converter |
Application Sub Type | Pattern Generator and Data Capture |
Kit Contents | Evaluation Module TSW1400 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | High Speed LVDS Bus Providing 16bits of Data at 1.5GSPS Pattern Generation Platform |
Pattern Generator, Eval Module | Newark Electronics |
Where can I find additional details, specifications and documents for a TSW1400EVM .?
Additional datasheets, footprints and schematics for TSW1400EVM . are listed on our Part Details page. You can also find images and similar parts to TSW1400EVM . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSW1400EVM . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSW1400EVM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSW1400EVM . fall under?
The TSW1400EVM . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TSW1400EVM . when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSW1400EVM . you can contact the distributor directly for product support, shipping queries etc.
Is the TSW1400EVM . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSW1400EVM . have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TSW1400EVM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSW1400EVM . often in real-time on the comparison pages.
What if I can't find stock of TSW1400EVM .?
You can fill out our help required form which you can use to request a quote for TSW1400EVM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.