Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | AFE58xx |
No. of Bits | - |
Sample Rate | - |
Kit Application Type | Data Converter |
Application Sub Type | LVDS Deserializer |
Kit Contents | Eval Board AFE58xx |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 64K Capture Depth With USB Transfer LVDS & CMOS ADC Evaluation Xilinx 4 LX25 FPGA |
Where can I find additional details, specifications and documents for a TSW1250EVM?
Additional datasheets, footprints and schematics for TSW1250EVM are listed on our Part Details page. You can also find images and similar parts to TSW1250EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSW1250EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSW1250EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSW1250EVM fall under?
The TSW1250EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TSW1250EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSW1250EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TSW1250EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSW1250EVM have stock available?
There is no stock from authorised distributors for TSW1250EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSW1250EVM often in real-time on the comparison pages.
What if I can't find stock of TSW1250EVM?
You can fill out our help required form which you can use to request a quote for TSW1250EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.