TSW-208-25-F-S Connectors by Samtec

HEADER 5.08MM THT VERT 8WAY

Status: Unknown
Series: TSW Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.64

Distributor Stock
Logo for Newark
Newark
from US$0.64
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Pitch Spacing 5.08mm
No. of Contacts 8Contacts
Gender Header
Product Range TSW Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Gold Plated Contacts
Contact Material Phosphor Bronze
SVHC No SVHC (15-Jan-2019)
Contact Termination Through Hole Vertical

Alternative Descriptions

Header, 5.08Mm, Through Hole Vertical, 8 Position | Newark Electronics
Pin Header, Vertical, Board-to-Board, 5.08 mm, 1 Rows, 8 Contacts, Through Hole, TSW | Avnet America
Headers & Wire Housings | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSW-208-25-F-S?

Additional datasheets, footprints and schematics for TSW-208-25-F-S are listed on our Part Details page. You can also find images and similar parts to TSW-208-25-F-S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSW-208-25-F-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSW-208-25-F-S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSW-208-25-F-S fall under?

The TSW-208-25-F-S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to TSW-208-25-F-S when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSW-208-25-F-S you can contact the distributor directly for product support, shipping queries etc.

Is the TSW-208-25-F-S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TSW-208-25-F-S have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for TSW-208-25-F-S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSW-208-25-F-S often in real-time on the comparison pages.

What if I can't find stock of TSW-208-25-F-S?

You can fill out our help required form which you can use to request a quote for TSW-208-25-F-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay