Status: | Unknown |
---|---|
Series: | TSW Series |
RoHS: | Unknown |
Pitch Spacing | 5.08mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | TSW Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Vertical |
Row Pitch | 2.54mm |
Header, 5.08Mm, Though Hole Vertical, 12 Position | Newark Electronics |
Pin Header, Vertical, Board-to-Board, 5.08 mm, 2 Rows, 12 Contacts, Through Hole, TSW | Avnet America |
Headers & Wire Housings | Sager |
Where can I find additional details, specifications and documents for a TSW-206-19-T-D?
Additional datasheets, footprints and schematics for TSW-206-19-T-D are listed on our Part Details page. You can also find images and similar parts to TSW-206-19-T-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSW-206-19-T-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSW-206-19-T-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSW-206-19-T-D fall under?
The TSW-206-19-T-D is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to TSW-206-19-T-D when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSW-206-19-T-D you can contact the distributor directly for product support, shipping queries etc.
Is the TSW-206-19-T-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSW-206-19-T-D have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for TSW-206-19-T-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSW-206-19-T-D often in real-time on the comparison pages.
What if I can't find stock of TSW-206-19-T-D?
You can fill out our help required form which you can use to request a quote for TSW-206-19-T-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.