TSW-204-06-G-Q Part Information

Details for TSW-204-06-G-Q by Samtec

Cable Leads & Connectors>Connectors>PCB Connectors

Part Downloads

Part Specifications

Pitch Spacing 5.08mm
No. of Contacts 8Contacts
Gender Header
Product Range TSW Series
Contact Termination Type Through Hole
No. of Rows 2Rows
Contact Plating Gold Plated Contacts
Contact Material Phosphor Bronze
SVHC No SVHC (15-Jan-2019)
Contact Termination Through Hole Vertical
Row Pitch 5.08mm
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSW-204-06-G-Q?

Additional datasheets, footprints and schematics for TSW-204-06-G-Q are listed in our Part Details tab. You can also find the TSW-204-06-G-Q image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSW-204-06-G-Q in the Pricing & Inventory tab next to part details. You can view TSW-204-06-G-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSW-204-06-G-Q fall under?

The TSW-204-06-G-Q is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to TSW-204-06-G-Q when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSW-204-06-G-Q you can contact the distributor directly for product support, shipping queries etc.

Is the TSW-204-06-G-Q RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for TSW-204-06-G-Q have stock available?

There is no stock from authorised distributors for TSW-204-06-G-Q.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSW-204-06-G-Q often in real-time on the comparison pages.

What if I can't find stock of TSW-204-06-G-Q?

You can fill out our help required form which you can use to request a quote for TSW-204-06-G-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for TSW-204-06-G-Q

Loading...
Loading Results for TSW-204-06-G-Q
We use cookies to improve your experience. See our privacy policy.
Okay