Status: | Unknown |
---|---|
Series: | TSW Series |
RoHS: | Unknown |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.29
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.23
|
3,196
in stock
|
Buy Now | |
Sager
from US$1.58
|
3,192
in stock
|
Buy Now | |
Powell Electronics
from US$3.21
|
2,104
in stock
|
Buy Now | |
Toby Electronics
from US$1.20
|
1,006
in stock
|
Buy Now | |
Chip One Stop
from US$3.77
|
87
in stock
|
Buy Now | |
Avnet America
from US$2.26
|
-
|
Buy Now | |
Farnell
from US$3.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 100Contacts |
Gender | Header |
Product Range | TSW Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Header, 2.54Mm, Through Hole Vertical, 100 Position | Newark Electronics |
Headers & Wire Housings Classic PCB Header Strips, 0.100 pitch | Sager |
2.54mm TSW series PCB pin header, 100P | RS |
Conn Unshrouded Header HDR 100 POS 2.54mm Solder ST Thru-Hole | Avnet America |
CONNECTOR, HEADER, 100POS, 2ROW, 2.54MM | Farnell |
Where can I find additional details, specifications and documents for a TSW-150-07-T-D?
Additional datasheets, footprints and schematics for TSW-150-07-T-D are listed on our Part Details page. You can also find images and similar parts to TSW-150-07-T-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSW-150-07-T-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSW-150-07-T-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSW-150-07-T-D fall under?
The TSW-150-07-T-D is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to TSW-150-07-T-D when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSW-150-07-T-D you can contact the distributor directly for product support, shipping queries etc.
Is the TSW-150-07-T-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSW-150-07-T-D have stock available?
Authorised distributors including Newark Electronics, Sager, Powell Electronics, Toby Electronics and Chip One Stop have stock available or on a lead time for TSW-150-07-T-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSW-150-07-T-D often in real-time on the comparison pages.
What if I can't find stock of TSW-150-07-T-D?
You can fill out our help required form which you can use to request a quote for TSW-150-07-T-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.