Status: | Active |
---|---|
Series: | TSV994 |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.80
|
17,500
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
12,500
in stock
|
Buy Now | |
RS
from US$1.08
|
1,580
in stock
|
Buy Now | |
EBV Elektronik
-
|
17,500
in stock
|
Buy Now | |
element14
from US$1.03
|
-
|
Buy Now | |
Farnell
from US$0.44
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low input offset voltage: 1.5 mV max. (A grade) |
Rail-to-rail input and output |
Wide bandwidth 20 MHz |
Stable for gain ≥ 4 or ≤ -3 |
Low power consumption: 820 µA typ. |
High output current: 35 mA |
Operating from 2.5 V to 5.5 V |
Low input bias current, 1 pA typ. |
ESD internal protection ≥ 5 kV |
Product Specifications |
---|
DS4975 Rail-to-rail input/output 20 MHz GBP operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TSV994 Series 5.5 V 20 MHz Rail-to-Rail Input/Output Operational Amp - TSSOP-14 | Future Electronics |
Operational Amplifier, 4 Channels, 20 MHz, 10 V/us, 2.5 V to 5.5 V, 14 Pins, TSSOP | Avnet America |
STMicroelectronics, TSV994IPT | RS |
OP AMP, RRIO, 20MHZ, VL BIAS, 14TSSOP | element14 |
Signal Conditioning And Supply M |Stmicroelectronics TSV994IPT | Newark Electronics |
Where can I find additional details, specifications and documents for a TSV994IPT?
Additional datasheets, footprints and schematics for TSV994IPT are listed on our Part Details page. You can also find images and similar parts to TSV994IPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV994IPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV994IPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV994IPT fall under?
The TSV994IPT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSV994IPT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV994IPT you can contact the distributor directly for product support, shipping queries etc.
Is the TSV994IPT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV994IPT have stock available?
Authorised distributors including Future Electronics, Avnet America, RS, EBV Elektronik and element14 have stock available or on a lead time for TSV994IPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV994IPT often in real-time on the comparison pages.
What if I can't find stock of TSV994IPT?
You can fill out our help required form which you can use to request a quote for TSV994IPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.