TSV994AIYPT Operational Amplifiers (Op Amps) by STMicroelectronics

Wide bandwidth (20MHz), rail to rail input/output 5V CMOS Op-Amps, small offset, quad

Status: Active
Series: TSV994A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TSV99x and TSV99xA family of single, dual, and quad operational amplifiers offers low voltage operation and rail-to-rail input and output. These devices feature an excellent speed/power consumption ratio, offering a 20 MHz gain-bandwidth, stable for gains above 4 (100 pF capacitive load), while consuming only 1.1 mA maximum at 5 V. They also feature an ultra-low input bias current. These characteristics make the TSV99x family ideal for sensor interfaces, battery-supplied and portable applications, as well as active filtering. These characteristics make the TSV99x, TSV99xA family ideal for sensor interfaces, battery-supplied and portable applications, as well as active filtering.

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for RS
RS
from US$1.19
1,900
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
2,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.92
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.00
-
Buy Now
Logo for Farnell
Farnell
from US$0.50
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Low input offset voltage: 1.5 mV max. (A grade)
Rail-to-rail input and output
Wide bandwidth 20 MHz
Stable for gain ≥ 4 or ≤ -3
Low power consumption: 820 µA typ.
High output current: 35 mA
Operating from 2.5 V to 5.5 V
Low input bias current, 1 pA typ.
ESD internal protection ≥ 5 kV

Resources








Alternative Descriptions

STMicroelectronics, TSV994AIYPT | RS
OP Amp Quad GP R-R I/O 5.5V 14-Pin TSSOP T/R | Avnet Silica
Operational Amplifiers - Op Amps CONDITIONING INTERFACES | Future Electronics
OP AMP, RRIO, 20MHZ,10V/µS, 14 | Farnell
Signal Conditioning And Supply M |Stmicroelectronics TSV994AIYPT | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSV994AIYPT?

Additional datasheets, footprints and schematics for TSV994AIYPT are listed on our Part Details page. You can also find images and similar parts to TSV994AIYPT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSV994AIYPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV994AIYPT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSV994AIYPT fall under?

The TSV994AIYPT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TSV994AIYPT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSV994AIYPT you can contact the distributor directly for product support, shipping queries etc.

Is the TSV994AIYPT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for TSV994AIYPT have stock available?

Authorised distributors including RS, Avnet Silica, Future Electronics, Avnet America and Farnell have stock available or on a lead time for TSV994AIYPT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSV994AIYPT often in real-time on the comparison pages.

What if I can't find stock of TSV994AIYPT?

You can fill out our help required form which you can use to request a quote for TSV994AIYPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay