Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
No stock
|
Buy Now |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 20MHz |
Slew Rate | 10V/µs |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Base Number | 994 |
Op Amp Type | Wideband |
Operating Temperature Range | -40°C to +125°C |
OP AMP, RRIO, 20MHZ, 10V/µS, VL BIAS, 14 | Farnell |
Where can I find additional details, specifications and documents for a TSV994AID?
Additional datasheets, footprints and schematics for TSV994AID are listed on our Part Details page. You can also find images and similar parts to TSV994AID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV994AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV994AID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV994AID fall under?
The TSV994AID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSV994AID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV994AID you can contact the distributor directly for product support, shipping queries etc.
Is the TSV994AID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSV994AID have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TSV994AID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV994AID often in real-time on the comparison pages.
What if I can't find stock of TSV994AID?
You can fill out our help required form which you can use to request a quote for TSV994AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.