TSV992AIST Operational Amplifiers (Op Amps) by STMicroelectronics

Wide bandwidth (20MHz) rail to rail input/output 5V CMOS Op-Amps, small offset, dual

Status: Active
Series: TSV992A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TSV99x and TSV99xA family of single, dual, and quad operational amplifiers offers low voltage operation and rail-to-rail input and output. These devices feature an excellent speed/power consumption ratio, offering a 20 MHz gain-bandwidth, stable for gains above 4 (100 pF capacitive load), while consuming only 1.1 mA maximum at 5 V. They also feature an ultra-low input bias current. These characteristics make the TSV99x family ideal for sensor interfaces, battery-supplied and portable applications, as well as active filtering. These characteristics make the TSV99x, TSV99xA family ideal for sensor interfaces, battery-supplied and portable applications, as well as active filtering.

Where to Buy

Prices starting from US$0.62

Distributor Stock
Logo for Farnell
Farnell
from US$0.67
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
12,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.62
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.65
-
Buy Now
Logo for element14
element14
from US$0.95
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Low input offset voltage: 1.5 mV max. (A grade)
Rail-to-rail input and output
Wide bandwidth 20 MHz
Stable for gain ≥ 4 or ≤ -3
Low power consumption: 820 µA typ.
High output current: 35 mA
Operating from 2.5 V to 5.5 V
Low input bias current, 1 pA typ.
ESD internal protection ≥ 5 kV

Resources








Alternative Descriptions

OP Amp Dual GP R-R I/O 5.5V 8-Pin MSOP T/R | Avnet Silica
MSOP/TSSOP 8 BODY3.00 PITCH0.65 | Future Electronics
OP-AMP, DUAL, 20MHZ, 10V/US, MINI SOIC-8 | Farnell
Signal Conditioning And Supply M |Stmicroelectronics TSV992AIST | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSV992AIST?

Additional datasheets, footprints and schematics for TSV992AIST are listed on our Part Details page. You can also find images and similar parts to TSV992AIST on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSV992AIST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV992AIST price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSV992AIST fall under?

The TSV992AIST is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TSV992AIST when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSV992AIST you can contact the distributor directly for product support, shipping queries etc.

Is the TSV992AIST RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for TSV992AIST have stock available?

Authorised distributors including Avnet Silica, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TSV992AIST.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSV992AIST often in real-time on the comparison pages.

What if I can't find stock of TSV992AIST?

You can fill out our help required form which you can use to request a quote for TSV992AIST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay