Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.44
|
76,540
in stock
|
Buy Now |
No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 8MHz |
Slew Rate | 4.5V/µs |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Quad, 5.5-V, 8-MHz, RRIO operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TSV914AIPWT?
Additional datasheets, footprints and schematics for TSV914AIPWT are listed on our Part Details page. You can also find images and similar parts to TSV914AIPWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV914AIPWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV914AIPWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV914AIPWT fall under?
The TSV914AIPWT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSV914AIPWT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV914AIPWT you can contact the distributor directly for product support, shipping queries etc.
Is the TSV914AIPWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSV914AIPWT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TSV914AIPWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV914AIPWT often in real-time on the comparison pages.
What if I can't find stock of TSV914AIPWT?
You can fill out our help required form which you can use to request a quote for TSV914AIPWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.