Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.36
|
10,941
in stock
|
Buy Now |
No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 8MHz |
Slew Rate | 4.5V/µs |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Quad, 5.5-V, 8-MHz, RRIO operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TSV914AIDR?
Additional datasheets, footprints and schematics for TSV914AIDR are listed on our Part Details page. You can also find images and similar parts to TSV914AIDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV914AIDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV914AIDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV914AIDR fall under?
The TSV914AIDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSV914AIDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV914AIDR you can contact the distributor directly for product support, shipping queries etc.
Is the TSV914AIDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSV914AIDR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TSV914AIDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV914AIDR often in real-time on the comparison pages.
What if I can't find stock of TSV914AIDR?
You can fill out our help required form which you can use to request a quote for TSV914AIDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.