Status: | Active |
---|---|
Series: | TSV912H |
RoHS: | Compliant |
Prices starting from US$0.91
Rail-to-rail input and output |
Wide bandwidth |
Low power consumption: 820 µA typ |
Unity gain stability |
High output current: 35 mA |
Operating range from 2.5 to 5.5 V |
Low input bias current, 1 pA typ |
ESD internal protection ≥ 5 kV |
Latch-up immunity |
Product Specifications |
---|
DS6881 High temperature, rail-to-rail input/output, 8 MHz operational amplifier |
Application Notes |
---|
AN4076 Two or three shunt resistor based current sensing circuit design in 3-phase inverters |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
OP-AMP DUAL, 8MHZ, 4.5V/US, SOIC-8 | element14 |
OP Amp Dual GP R-R I/O 5.5V 8-Pin SO N T/R | Avnet Silica |
Op-Amp Dual, 8Mhz, 4.5V/Us, Soic-8 | Newark Electronics |
TSV912H Series 5.5 V 8 MHz Rail to Rail SMT Operational Amplifier - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a TSV912HYDT?
Additional datasheets, footprints and schematics for TSV912HYDT are listed on our Part Details page. You can also find images and similar parts to TSV912HYDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV912HYDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV912HYDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV912HYDT fall under?
The TSV912HYDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSV912HYDT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV912HYDT you can contact the distributor directly for product support, shipping queries etc.
Is the TSV912HYDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV912HYDT have stock available?
Authorised distributors including element14, Farnell, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for TSV912HYDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV912HYDT often in real-time on the comparison pages.
What if I can't find stock of TSV912HYDT?
You can fill out our help required form which you can use to request a quote for TSV912HYDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.