Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 8MHz |
Slew Rate | 4.5V/µs |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | TSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Dual, 5.5-V, 8-MHz, RRIO operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TSV912AIPWR?
Additional datasheets, footprints and schematics for TSV912AIPWR are listed on our Part Details page. You can also find images and similar parts to TSV912AIPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV912AIPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV912AIPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV912AIPWR fall under?
The TSV912AIPWR is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to TSV912AIPWR when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV912AIPWR you can contact the distributor directly for product support, shipping queries etc.
Is the TSV912AIPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSV912AIPWR have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for TSV912AIPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV912AIPWR often in real-time on the comparison pages.
What if I can't find stock of TSV912AIPWR?
You can fill out our help required form which you can use to request a quote for TSV912AIPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.