Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 8MHz |
Slew Rate | 4.5V/µs |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Dual, 5.5-V, 8-MHz, RRIO operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TSV912AIDGKT?
Additional datasheets, footprints and schematics for TSV912AIDGKT are listed on our Part Details page. You can also find images and similar parts to TSV912AIDGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV912AIDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV912AIDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV912AIDGKT fall under?
The TSV912AIDGKT is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to TSV912AIDGKT when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV912AIDGKT you can contact the distributor directly for product support, shipping queries etc.
Is the TSV912AIDGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSV912AIDGKT have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for TSV912AIDGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV912AIDGKT often in real-time on the comparison pages.
What if I can't find stock of TSV912AIDGKT?
You can fill out our help required form which you can use to request a quote for TSV912AIDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.