Status: | Active |
---|---|
Series: | TSV734 |
RoHS: | Compliant |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.63
|
No stock
|
Buy Now | |
element14
from US$1.12
|
9,054
in stock
|
Buy Now | |
Farnell
from US$1.06
|
4,709
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
922
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low offset voltage: 200 μV max. |
Low power consumption: 60 μA at 5 V |
Low supply voltage: 1.5 V to 5.5 V |
Gain bandwidth product: 900 kHz typ. |
Low input bias current: 1 pA typ. |
Rail-to-rail input and output |
EMI hardened operational amplifiers |
High tolerance to ESD: 4 kV HBM |
Extended temperature range: -40 to +125 °C |
Benefits Higher accuracy without calibration Energy saving Guaranteed operation on low-voltage battery |
Higher accuracy without calibration |
Energy saving |
Guaranteed operation on low-voltage battery |
Related products See the TSV71 series (150 kHz for 14 μA) for more power savings |
See the TSV71 series (150 kHz for 14 μA) for more power savings |
Product Specifications |
---|
DS9276 High accuracy (200 µV) micropower 60 µA, 900 kHz 5 V CMOS operational amplifiers |
Application Notes |
---|
AN4348 Signal conditioning for electrochemical sensors |
AN4995 Using an electromyogram technique to detect muscle activity |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
OP-AMP, QUAD, 900KHZ, 0.35V/US, QFN-16 | element14 |
Opamp, 900Khz, -40 To 125Deg C | Newark Electronics |
Op Amp Quad GP R-R I/O 5.5V 16-Pin QFN T/R | Avnet Silica |
200uV 60uA 900kHz 5V Quad Op. Amp QFN16 | RS |
IC OPAMP GP 900KHZ RRO 16QFN | Future Electronics |
Where can I find additional details, specifications and documents for a TSV734IQ4T?
Additional datasheets, footprints and schematics for TSV734IQ4T are listed on our Part Details page. You can also find images and similar parts to TSV734IQ4T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV734IQ4T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV734IQ4T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV734IQ4T fall under?
The TSV734IQ4T is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSV734IQ4T when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV734IQ4T you can contact the distributor directly for product support, shipping queries etc.
Is the TSV734IQ4T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV734IQ4T have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet Silica and RS have stock available or on a lead time for TSV734IQ4T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV734IQ4T often in real-time on the comparison pages.
What if I can't find stock of TSV734IQ4T?
You can fill out our help required form which you can use to request a quote for TSV734IQ4T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.