Status: | Active |
---|---|
Series: | TSV714 |
RoHS: | Compliant |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.81
|
2,945
in stock
|
Buy Now | |
Future Electronics
from US$1.64
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
2,945
in stock
|
Buy Now | |
element14
from US$2.04
|
2,945
in stock
|
Buy Now | |
Avnet America
from US$1.74
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low offset voltage: 200 μV max. |
Low power consumption: 10 μA at 5 V |
Low supply voltage: 1.5 V to 5.5 V |
Gain bandwidth product: 150 kHz typ. |
Low input bias current: 1 pA typ. |
Rail-to-rail input and output |
EMI hardened operational amplifiers |
High tolerance to ESD: 4 kV HBM |
Extended temperature range: -40 to +125 °C |
Benefits Higher accuracy without calibration Energy saving Guaranteed operation on low-voltage battery |
Higher accuracy without calibration |
Energy saving |
Guaranteed operation on low-voltage battery |
Related products See the TSV73 series (900 kHz for 60 μA) for higher gain bandwidth products |
See the TSV73 series (900 kHz for 60 μA) for higher gain bandwidth products |
Product Specifications |
---|
DS9275 High accuracy (200 μV) micropower 14 μA, 150 kHz 5 V CMOS operational amplifiers |
Application Notes |
---|
AN4348 Signal conditioning for electrochemical sensors |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
IC OPAMP 150KHZ MICROPWR 16QFN | Future Electronics |
Operational Amplifier, Quad, 150 Khz, 4, 0.06 V/ S, 1.5V To 5.5V, Qfn, 16 Rohs Compliant: Yes |Stmicroelectronics TSV714IQ4T | Newark Electronics |
OP-AMP, QUAD, 150KHZ, 0.06V/US, QFN-16 | element14 |
OP Amp Quad GP R-R I/O 5.5V 16-Pin VFQFPN T/R | Avnet America |
Where can I find additional details, specifications and documents for a TSV714IQ4T?
Additional datasheets, footprints and schematics for TSV714IQ4T are listed on our Part Details page. You can also find images and similar parts to TSV714IQ4T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV714IQ4T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV714IQ4T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV714IQ4T fall under?
The TSV714IQ4T is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSV714IQ4T when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV714IQ4T you can contact the distributor directly for product support, shipping queries etc.
Is the TSV714IQ4T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV714IQ4T have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TSV714IQ4T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV714IQ4T often in real-time on the comparison pages.
What if I can't find stock of TSV714IQ4T?
You can fill out our help required form which you can use to request a quote for TSV714IQ4T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.