Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
No stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 2.4MHz |
Slew Rate | 1.1V/µs |
Supply Voltage Range | 1.5V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 1.5V to 5.5V |
Op Amp Type | Micropower |
Operating Temperature Range | -40°C to +125°C |
OP AMP, RRIO, 2.4MHZ, VL BIAS, 8 | Farnell |
Where can I find additional details, specifications and documents for a TSV6392ID?
Additional datasheets, footprints and schematics for TSV6392ID are listed on our Part Details page. You can also find images and similar parts to TSV6392ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV6392ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV6392ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV6392ID fall under?
The TSV6392ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSV6392ID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV6392ID you can contact the distributor directly for product support, shipping queries etc.
Is the TSV6392ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSV6392ID have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TSV6392ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV6392ID often in real-time on the comparison pages.
What if I can't find stock of TSV6392ID?
You can fill out our help required form which you can use to request a quote for TSV6392ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.