Status: | Active |
---|---|
Series: | TSV6392A |
RoHS: | Compliant |
Rail-to-rail input and output |
Low-power consumption: 60 µA typ at 5 V |
Low supply voltage: 1.5 V - 5.5 V |
Gain bandwidth product: 2.4 MHz typ, stable for gain equal or above -3 or 4 |
Low-power shutdown mode: 5 nA typ |
Low offset voltage: 800 µV max (A version) |
Low input bias current: 1 pA typ |
EMI hardened operational amplifiers |
High tolerance to ESD: 4 kV HBM |
Extended temperature range: -40 °C to 125 °C |
Product Specifications |
---|
DS6635 Micropower (60 µA), wide bandwidth (2.4 MHz) CMOS op amps |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TSV6392A Series 5.5 V 2.4 MHz Rail to Rail SMT Operational Amplifier - MSOIC-8 | Future Electronics |
OP Amp Dual GP R-R I/O 5.5V 8-Pin MSOP T/R | Avnet America |
OP AMP, RRIO, 2.4MHZ, L OFFSET, 8 | Farnell |
Signal Conditioning And Supply M |Stmicroelectronics TSV6392AIST | Newark Electronics |
Where can I find additional details, specifications and documents for a TSV6392AIST?
Additional datasheets, footprints and schematics for TSV6392AIST are listed on our Part Details page. You can also find images and similar parts to TSV6392AIST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV6392AIST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV6392AIST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV6392AIST fall under?
The TSV6392AIST is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSV6392AIST when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV6392AIST you can contact the distributor directly for product support, shipping queries etc.
Is the TSV6392AIST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV6392AIST have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for TSV6392AIST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV6392AIST often in real-time on the comparison pages.
What if I can't find stock of TSV6392AIST?
You can fill out our help required form which you can use to request a quote for TSV6392AIST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.