Status: | Active |
---|---|
Series: | TSV6390 |
RoHS: | Compliant |
Low offset voltage: 500 µV max (A version) |
Low power consumption: 60 µA typ at 5 V |
Low supply voltage: 1.5 V – 5.5 V |
Gain bandwidth product: 2.4 MHz typical |
Stable in gain configuration (-3 or 4) |
Low power shutdown mode: 5 nA typical |
High output current: 63 mA at VCC = 5 V |
Low input bias current: 1 pA typical |
Rail-to-rail input and output |
Extended temperature range: -40 °C to 125 °C |
4 kV human body model |
Product Specifications |
---|
DS6715 Micropower (60 μA), wide bandwidth (2.4 MHz) CMOS operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TSV6390 Series 5.5 V 2.4 MHz Rail-to-Rail CMOS Operational Amplifier - SC-70-6 | Future Electronics |
OP Amp Single GP R-R I/O 5.5V 6-Pin SC-70 T/R | Avnet America |
OP AMP, RRIO, 2.4MHZ, VL BIAS, 6 | Farnell |
Where can I find additional details, specifications and documents for a TSV6390ICT?
Additional datasheets, footprints and schematics for TSV6390ICT are listed on our Part Details page. You can also find images and similar parts to TSV6390ICT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV6390ICT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV6390ICT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV6390ICT fall under?
The TSV6390ICT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSV6390ICT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV6390ICT you can contact the distributor directly for product support, shipping queries etc.
Is the TSV6390ICT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV6390ICT have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for TSV6390ICT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV6390ICT often in real-time on the comparison pages.
What if I can't find stock of TSV6390ICT?
You can fill out our help required form which you can use to request a quote for TSV6390ICT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.