TSV6390AICT Operational Amplifiers (Op Amps) by STMicroelectronics

Rail-to-rail input/output 5V CMOS Op-Amp, micro-power (60uA), GBP=2.4MHz, small offset, single with standby

Status: Active
Series: TSV6390A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TSV6390, TSV6391, and their "A" versions are single operational amplifiers (op amps) offering low voltage, low power operation, and rail-to-rail input and output. With a very low input bias current and low offset voltage (500 µV maximum for the A version), the TSV6390 and TSV6391 are ideal for applications requiring precision. The devices can operate at power supplies ranging from 1.5 to 5.5 V, and are therefore ideal for battery-powered devices, extending battery life. When used with a gain (above -3 or 4), these products feature an excellent speed/power consumption ratio, offering a 2.4 MHz gain bandwidth product while consuming only 60 µA at a 5 V supply voltage. The TSV6390 comes with a shutdown function. Both the TSV6390 and TSV6391 have a high tolerance to ESD, sustaining 4 kV for the human body model. They are offered in micropackages, SC70-6 and SOT23-6 for the TSV6390 and SC70-5 and SOT23-5 for the TSV6391. They are guaranteed for industrial temperature ranges from -40 °C to 125 °C. All these features combined make the TSV6390 and TSV6391 ideal for sensor interfaces, battery-supplied, and portable applications, as well as active filtering.

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for Farnell
Farnell
from US$0.59
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.52
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.53
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Low offset voltage: 500 µV max (A version)
Low power consumption: 60 µA typ at 5 V
Low supply voltage: 1.5 V – 5.5 V
Gain bandwidth product: 2.4 MHz typical
Stable in gain configuration (-3 or 4)
Low power shutdown mode: 5 nA typical
High output current: 63 mA at VCC = 5 V
Low input bias current: 1 pA typical
Rail-to-rail input and output
Extended temperature range: -40 °C to 125 °C
4 kV human body model

Resources








Alternative Descriptions

TSV6390A Series 5.5 V 2.4 MHz Rail-to-Rail CMOS Operational Amplifier - SC-70-6 | Future Electronics
OP Amp Single GP R-R I/O 5.5V 6-Pin SC-70 T/R | Avnet America
OP AMP, RRIO, CMOS, LV, SC70-6 | Farnell
Signal Conditioning And Supply M |Stmicroelectronics TSV6390AICT | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSV6390AICT?

Additional datasheets, footprints and schematics for TSV6390AICT are listed on our Part Details page. You can also find images and similar parts to TSV6390AICT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSV6390AICT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV6390AICT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSV6390AICT fall under?

The TSV6390AICT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).

Can I view similar or alternative parts?

You can view similar parts to TSV6390AICT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSV6390AICT you can contact the distributor directly for product support, shipping queries etc.

Is the TSV6390AICT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for TSV6390AICT have stock available?

Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for TSV6390AICT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSV6390AICT often in real-time on the comparison pages.

What if I can't find stock of TSV6390AICT?

You can fill out our help required form which you can use to request a quote for TSV6390AICT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay