Status: | Active |
---|---|
Series: | TSV632 |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
4,853
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
4,853
in stock
|
Buy Now | |
element14
from US$0.75
|
4,853
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Rail-to-rail input and output |
Low power consumption: 60 µA typ at 5 V |
Low supply voltage: 1.5 V - 5.5 V |
Gain bandwidth product: 880 kHz typ |
Unity gain stable on 100 pF capacitor |
Low power shutdown mode: 5 nA typ |
Low offset voltage: 800 µV max (A version) |
Low input bias current: 1 pA typ |
EMI hardened op amps |
Automotive qualification |
Product Specifications |
---|
DS6263 Dual and quad, rail-to-rail input/output, 60 µA, 880 kHz operational amplifiers |
Application Notes |
---|
AN2995 Demonstration board user guidelines for single operational amplifiers |
AN5571 Signal conditioning for NDIR sensor |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Op-Amp Dual, 880Khz, 0.34V/Us, Soic-8 | Newark Electronics |
OP-AMP DUAL, 880KHZ, 0.34V/US, SOIC-8 | element14 |
OP Amp Dual GP R-R I/O 5.5V 8-Pin SO N T/R | Avnet Silica |
TSV632 Series 5.5V 880 kHz Rail to Rail SMT Operational Amplifier - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a TSV632IYDT?
Additional datasheets, footprints and schematics for TSV632IYDT are listed on our Part Details page. You can also find images and similar parts to TSV632IYDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV632IYDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV632IYDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV632IYDT fall under?
The TSV632IYDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSV632IYDT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV632IYDT you can contact the distributor directly for product support, shipping queries etc.
Is the TSV632IYDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV632IYDT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for TSV632IYDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV632IYDT often in real-time on the comparison pages.
What if I can't find stock of TSV632IYDT?
You can fill out our help required form which you can use to request a quote for TSV632IYDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.