Status: | Active |
---|---|
Series: | TSV631 |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
No stock
|
Buy Now | |
Future Electronics
from US$0.42
|
33,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
4,705
in stock
|
Buy Now | |
element14
from US$0.46
|
4,705
in stock
|
Buy Now | |
Farnell
from US$0.45
|
4,705
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
27,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now |
Low offset voltage: 500 µV max (A version) |
Low power consumption: 60 µA typ at 5 V |
Low supply voltage: 1.5 V - 5.5 V |
Gain bandwidth product: 880 kHz typ |
Unity gain stability |
Low power shutdown mode: 5 nA typ |
High output current: 63 mA at VCC = 5 V |
Low input bias current: 1 pA typ |
Rail-to-rail input and output |
Extended temperature range: -40 °C to 125 °C |
Automotive qualification |
TSV631 Series 5.5 V 20 MHz Rail to Rail SMT Operational Amplifier - SOT-353 | Future Electronics |
Operational Amplifier, Single, 880 Khz, 1, 0.34 V/ S, 1.5V To 5.5V, Sc-70, 5 Rohs Compliant: Yes |Stmicroelectronics TSV631ICT | Newark Electronics |
OP AMP, RRIO, 880KHZ, VL BIAS, 5SC70 | element14 |
OP Amp Single GP R-R I/O 5.5V 5-Pin SC-70 T/R | EBV Elektronik |
TSV631ICT,Op Amp,CMOS,R-R 5.5V,SC70-5 | RS |
Where can I find additional details, specifications and documents for a TSV631ICT?
Additional datasheets, footprints and schematics for TSV631ICT are listed on our Part Details page. You can also find images and similar parts to TSV631ICT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV631ICT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV631ICT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV631ICT fall under?
The TSV631ICT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSV631ICT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV631ICT you can contact the distributor directly for product support, shipping queries etc.
Is the TSV631ICT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV631ICT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TSV631ICT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV631ICT often in real-time on the comparison pages.
What if I can't find stock of TSV631ICT?
You can fill out our help required form which you can use to request a quote for TSV631ICT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.