Status: | Active |
---|---|
Series: | TSV631A |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
No stock
|
Buy Now | |
element14
from US$0.49
|
12,410
in stock
|
Buy Now | |
Farnell
from US$0.50
|
12,410
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
450
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low offset voltage: 500 µV max (A version) |
Low power consumption: 60 µA typ at 5 V |
Low supply voltage: 1.5 V - 5.5 V |
Gain bandwidth product: 880 kHz typ |
Unity gain stability |
Low power shutdown mode: 5 nA typ |
High output current: 63 mA at VCC = 5 V |
Low input bias current: 1 pA typ |
Rail-to-rail input and output |
Extended temperature range: -40 °C to 125 °C |
Automotive qualification |
OP AMP, RRIO, 880KHZ, MICROPWR, 5SOT23 | element14 |
Operational Amplifier, Single, 880 Khz, 1, 0.34 V/ S, 1.5V To 5.5V, Sot-23, 5 Rohs Compliant: Yes |Stmicroelectronics TSV631AILT | Newark Electronics |
STMicroelectronics, TSV631AILT | RS |
TSV631A Series 5.5 V 880 kHz Rail to Rail CMOS Operational Amplifier - SOT23-5 | Future Electronics |
Operational Amplifier, 1 Channels, 880 kHz, 0.34 V/us, 1.5 V to 5.5 V, 5 Pins, SOT-23 | Avnet America |
Where can I find additional details, specifications and documents for a TSV631AILT?
Additional datasheets, footprints and schematics for TSV631AILT are listed on our Part Details page. You can also find images and similar parts to TSV631AILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV631AILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV631AILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV631AILT fall under?
The TSV631AILT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSV631AILT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV631AILT you can contact the distributor directly for product support, shipping queries etc.
Is the TSV631AILT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV631AILT have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Future Electronics have stock available or on a lead time for TSV631AILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV631AILT often in real-time on the comparison pages.
What if I can't find stock of TSV631AILT?
You can fill out our help required form which you can use to request a quote for TSV631AILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.