Status: | Active |
---|---|
Series: | TSV630A |
RoHS: | Compliant |
Prices starting from US$0.50
Low offset voltage: 500 µV max (A version) |
Low power consumption: 60 µA typ at 5 V |
Low supply voltage: 1.5 V - 5.5 V |
Gain bandwidth product: 880 kHz typ |
Unity gain stability |
Low power shutdown mode: 5 nA typ |
High output current: 63 mA at VCC = 5 V |
Low input bias current: 1 pA typ |
Rail-to-rail input and output |
Extended temperature range: -40 °C to 125 °C |
Automotive qualification |
Product Specifications |
---|
DS5999 Rail-to-rail input/output, 60 µA, 880 kHz, 5 V CMOS operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
STMicroelectronics, TSV630AICT | RS |
Operational Amplifier, Single, 880 Khz, 1, 0.34 V/ S, 1.5V To 5.5V, Sc-70, 6 Rohs Compliant: Yes |Stmicroelectronics TSV630AICT | Newark Electronics |
TSV630A Series 5.5 V 880 kHz Rail-to-Rail CMOS Operational Amplifier - SC-70-6 | Future Electronics |
OP Amp Single GP R-R I/O 5.5V 6-Pin SC-70 T/R | Avnet America |
OP AMP, RRIO, 880KHZ, MICROPWR, 6SC70 | Farnell |
Where can I find additional details, specifications and documents for a TSV630AICT?
Additional datasheets, footprints and schematics for TSV630AICT are listed on our Part Details page. You can also find images and similar parts to TSV630AICT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV630AICT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV630AICT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV630AICT fall under?
The TSV630AICT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSV630AICT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV630AICT you can contact the distributor directly for product support, shipping queries etc.
Is the TSV630AICT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV630AICT have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for TSV630AICT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV630AICT often in real-time on the comparison pages.
What if I can't find stock of TSV630AICT?
You can fill out our help required form which you can use to request a quote for TSV630AICT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.