Status: | Active |
---|---|
Series: | TSV621A |
RoHS: | Compliant |
Prices starting from US$0.42
4 kV HBM |
Extended temperature range: -40 to +125° C |
Micropackages: SC70-5, SOT23-5 |
Unity gain stability |
Low supply voltage: 1.5 V–5.5V |
Low input offset voltage: 800 µV max (A version) |
Rail-to-rail input and output |
Gain bandwidth product: 420 kHz typ |
Low input bias current: 1 pA typ |
Low power consumption: 29 µA typ |
Product Specifications |
---|
DS5898 Rail-to-rail input/output 29 µA 420 kHz CMOS operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Operational Amplifier, Single, 420 Khz, 1, 0.14 V/ S, 1.5V To 5.5V, Sot-23, 5 Rohs Compliant: Yes |Stmicroelectronics TSV621AILT | Newark Electronics |
OP AMP, RRIO, 420KHZ, MICROPWR, 5SOT23 | element14 |
TSV621A Series 5.5 V 420 kHz Rail-to-Rail CMOS Operational Amplifier - SOT-23-5 | Future Electronics |
OP Amp Single GP R-R I/O 5.5V 5-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a TSV621AILT?
Additional datasheets, footprints and schematics for TSV621AILT are listed on our Part Details page. You can also find images and similar parts to TSV621AILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV621AILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV621AILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV621AILT fall under?
The TSV621AILT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSV621AILT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV621AILT you can contact the distributor directly for product support, shipping queries etc.
Is the TSV621AILT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV621AILT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TSV621AILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV621AILT often in real-time on the comparison pages.
What if I can't find stock of TSV621AILT?
You can fill out our help required form which you can use to request a quote for TSV621AILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.