Status: | Active |
---|---|
Series: | TSV522A |
RoHS: | Compliant |
Gain bandwidth product: 1.15 MHz typ. at 5 V |
Low power consumption: 45 μA typ. at 5 V |
Rail-to-rail input and output |
Low input bias current: 1 pA typ. |
Supply voltage: 2.7 to 5.5 V |
Low offset voltage: 800 μV max. |
Unity gain stable on 100 pF capacitor |
Automotive grade |
Product Specifications |
---|
DS8862 High merit factor (1.15 MHz for 45 µA) CMOS op amps |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Operational Amplifier, Dual, 1.15 Mhz, 2, 0.89 V/ S, 2.7V To 5.5V, Mini Soic, 8 Rohs Compliant: Yes |Stmicroelectronics TSV522AIYST | Newark Electronics |
OP-AMP, DUAL, 1.15MHZ, 0.89V/US, MINISO8 | element14 |
OP Amp Dual GP R-R I/O 5.5V 8-Pin Mini-SO T/R | Avnet America |
Where can I find additional details, specifications and documents for a TSV522AIYST?
Additional datasheets, footprints and schematics for TSV522AIYST are listed on our Part Details page. You can also find images and similar parts to TSV522AIYST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV522AIYST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV522AIYST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV522AIYST fall under?
The TSV522AIYST is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Input Bias Current Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSV522AIYST when available in the Low Input Bias Current Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV522AIYST you can contact the distributor directly for product support, shipping queries etc.
Is the TSV522AIYST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV522AIYST have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TSV522AIYST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV522AIYST often in real-time on the comparison pages.
What if I can't find stock of TSV522AIYST?
You can fill out our help required form which you can use to request a quote for TSV522AIYST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.