Status: | Active |
---|---|
Series: | TSV358 |
RoHS: | Compliant |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
3,875
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
4,000
in stock
|
Buy Now | |
element14
from US$0.60
|
3,875
in stock
|
Buy Now | |
EBV Elektronik
-
|
40,000
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
-
|
Buy Now |
Operating range VCC = 2.5 V to 6 V |
Rail-to-rail input and output |
Extended Vicm (VDD - 0.2 V to VCC + 0.2 V) |
Capable of driving a 32 Ω load resistor |
High stability: 500 pF |
Operating temperature range: -40 to 125 °C |
Product Specifications |
---|
DS4381 General purpose input/output rail-to-rail low-power operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
User Manuals |
---|
UM0065 MACROMODELS USER MANUAL FOR STANDARD LINEAR PRODUCTS |
UM1559 STEVAL-IHM041V1: hardware description |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TSV358 Series 6 V 1.4 MHz Dual Rail to Rail Low Power Operational Amp - TSSOP-8 | Future Electronics |
OP Amp Dual GP R-R I/O 6V 8-Pin TSSOP T/R | Avnet America |
OP-AMP, DUAL, 1.4MHZ, 0.6V/US, TSSOP-8 | element14 |
Op-Amp, Dual, 1.4Mhz, 0.6V/Us, Tssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TSV358IPT?
Additional datasheets, footprints and schematics for TSV358IPT are listed on our Part Details page. You can also find images and similar parts to TSV358IPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV358IPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV358IPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV358IPT fall under?
The TSV358IPT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSV358IPT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV358IPT you can contact the distributor directly for product support, shipping queries etc.
Is the TSV358IPT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV358IPT have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for TSV358IPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV358IPT often in real-time on the comparison pages.
What if I can't find stock of TSV358IPT?
You can fill out our help required form which you can use to request a quote for TSV358IPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.