TSV358AIST Operational Amplifiers (Op Amps) by STMicroelectronics

General purpose low voltage rail to rail input/output op-amp

Status: Active
Series: TSV358A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TSV358, TSV358A, TSV324, and TSV324A (dual and quad) devices are low voltage versions of the LM358 and LM324 commodity operational amplifiers. The TSV321 and TSV321A are the single version. All devices operate with voltages as low as 2.5 V and feature both I/O rail-to-rail. The common mode input voltage extends 200 mV beyond the supply voltages at 25 °C while the output voltage swing is within 100 mV of each rail with a 600 Ω load resistor. At V CC = 3 V, these devices offer 1.3 MHz of gain bandwidth product and provide high output current capability with a typical value of 80 mA. These features make the TSV3xx and TSV3xxA family ideal for active filters, general purpose low voltage applications, and general purpose portable devices.

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for Farnell
Farnell
from US$0.42
10,124
in stock
Buy Now
Logo for element14
element14
from US$0.63
10,124
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.77
200
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.75
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.54
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Operating range VCC = 2.5 V to 6 V
Rail-to-rail input and output
Extended Vicm (VDD - 0.2 V to VCC + 0.2 V)
Capable of driving a 32 Ω load resistor
High stability: 500 pF
Operating temperature range: -40 to 125 °C

Resources








Alternative Descriptions

OP-AMP, DUAL, 1.4MHZ, 0.6V/US, MINI SOIC | element14
TSV358 Series 6 V 1.4 MHz Dual Rail to Rail Low Power Operational Amp - MSOIC-8 | Future Electronics
Op-Amp, Dual, 1.4Mhz, 0.6V/Us, Mini Soic | Newark Electronics
Operational Amplifier, 2 Channels, 1.4 MHz, 0.6 V/us, 2.5 V to 6 V, 8 Pins, MiniSOIC | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSV358AIST?

Additional datasheets, footprints and schematics for TSV358AIST are listed on our Part Details page. You can also find images and similar parts to TSV358AIST on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSV358AIST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV358AIST price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSV358AIST fall under?

The TSV358AIST is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TSV358AIST when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSV358AIST you can contact the distributor directly for product support, shipping queries etc.

Is the TSV358AIST RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for TSV358AIST have stock available?

Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for TSV358AIST.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSV358AIST often in real-time on the comparison pages.

What if I can't find stock of TSV358AIST?

You can fill out our help required form which you can use to request a quote for TSV358AIST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay