Prices starting from US$0.31
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.39 |
2,650
|
Buy Now | |
Chip One Stop | US$0.46 |
21,000
|
Buy Now | |
element14 | US$0.42 |
8,229
|
Buy Now | |
Farnell | US$0.43 |
8,229
|
Buy Now | |
Avnet America | US$0.34 |
3,000
|
Buy Now | |
Newark Electronics | US$0.43 |
-
|
Buy Now | |
Future Electronics | US$0.31 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Operating range VCC = 2.5 V to 6 V |
Rail-to-rail input and output |
Extended Vicm (VDD - 0.2 V to VCC + 0.2 V) |
Capable of driving a 32 Ω load resistor |
High stability: 500 pF |
Operating temperature range: -40 to 125 °C |
Product Specifications |
---|
DS4381 General purpose input/output rail-to-rail low-power operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
OP-AMP, 1.4MHZ, 0.6V/US, SOT-23-5 | element14 |
OP Amp Single GP R-R I/O 6V 5-Pin SOT-23 T/R | Avnet America |
Rail-to-rail low power op amp,TSV321RILT | RS |
Op-Amp, 1.4Mhz, 0.6V/Us, Sot-23-5 | Newark Electronics |
TSV321 Series 6 V 1.4 MHz Rail-to-Rail Low-Power Operational Amplifier -SOT-23-5 | Future Electronics |
Where can I find additional details, specifications and documents for a TSV321RILT?
Additional datasheets, footprints and schematics for TSV321RILT are listed on our Part Details page. You can also find images and similar parts to TSV321RILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV321RILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV321RILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV321RILT fall under?
The TSV321RILT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TSV321RILT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV321RILT you can contact the distributor directly for product support, shipping queries etc.
Is the TSV321RILT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSV321RILT have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Avnet America and RS have stock available or on a lead time for TSV321RILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV321RILT often in real-time on the comparison pages.
What if I can't find stock of TSV321RILT?
You can fill out our help required form which you can use to request a quote for TSV321RILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.