Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.20
Distributor | Stock | ||
---|---|---|---|
Sager
from US$14.20
|
-
|
Buy Now |
1W | |
Input Voltage | 21.6-26.4VDC |
Output Voltage | 5 |
Output Current | 200mA |
Package Style | SMD 22 Pin |
country of origin | TW |
ESD Sensitive | No |
Isolated DC/DC Converters - SMD | Sager |
Where can I find additional details, specifications and documents for a TSV 2405S?
Additional datasheets, footprints and schematics for TSV 2405S are listed on our Part Details page. You can also find images and similar parts to TSV 2405S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSV 2405S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSV 2405S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSV 2405S fall under?
The TSV 2405S is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TSV 2405S when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSV 2405S you can contact the distributor directly for product support, shipping queries etc.
Is the TSV 2405S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSV 2405S have stock available?
Authorised distributors including Sager have stock available or on a lead time for TSV 2405S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSV 2405S often in real-time on the comparison pages.
What if I can't find stock of TSV 2405S?
You can fill out our help required form which you can use to request a quote for TSV 2405S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.