Status: | Active |
---|---|
Series: | TSU112 |
RoHS: | Compliant |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.27
|
46
in stock
|
Buy Now | |
Chip One Stop
from US$1.26
|
3,363
in stock
|
Buy Now | |
Newark Electronics
from US$1.62
|
46
in stock
|
Buy Now | |
element14
from US$1.30
|
46
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$1.20
|
-
|
Buy Now | |
Avnet America
from US$1.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Sub-micro ampere current consumption: Icc = 900 nA typ. at 25 °C |
Low offset voltage: 150 µV max. at 25 °C, 235 µV max. over full temperature range (-40 to 85 °C) |
Low noise over 0.1 to 10 Hz bandwidth: 3.6 µVpp |
Low supply voltage: 1.5 V to 5.5 V |
Rail-to-rail input and output |
Gain bandwidth product: 11.5 kHz typ. |
Low input bias current: 10 pA max. at 25 °C |
High tolerance to ESD: 4 kV HBM |
More than 25 years of typical equivalent lifetime supplied by a 220 mA.h CR2032 coin type Lithium battery |
High accuracy without calibration |
Tolerance to power supply transient drops |
Product Specifications |
---|
DS11846 Nanopower (900 nA), high accuracy (150 µV) 5 V CMOS operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Opamp, 11.5Mhz, -40 To 85Deg C | Newark Electronics |
OPAMP, 11.5MHZ, -40 TO 85DEG C | element14 |
OP Amp Dual 0.0027V/us 1.5V to 5.5V 8-Pin DFN T/R | Avnet Silica |
TSU112 Series 5.5 V 11.5 kHz High Accuracy CMOS Operational Amplifier - DFN-8 | Future Electronics |
Where can I find additional details, specifications and documents for a TSU112IQ2T?
Additional datasheets, footprints and schematics for TSU112IQ2T are listed on our Part Details page. You can also find images and similar parts to TSU112IQ2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSU112IQ2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSU112IQ2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSU112IQ2T fall under?
The TSU112IQ2T is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSU112IQ2T when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSU112IQ2T you can contact the distributor directly for product support, shipping queries etc.
Is the TSU112IQ2T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSU112IQ2T have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for TSU112IQ2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSU112IQ2T often in real-time on the comparison pages.
What if I can't find stock of TSU112IQ2T?
You can fill out our help required form which you can use to request a quote for TSU112IQ2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.