Status: | Active |
---|---|
Series: | TSU101 |
RoHS: | Compliant |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
2,690
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
2,690
in stock
|
Buy Now | |
element14
from US$0.94
|
2,690
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Submicro ampere current consumption: 580 nA typ per channel at 25 °C at VCC = 1.8 V |
Low supply voltage: 1.5 V - 5.5 V |
Unity gain stable |
Rail-to-rail input and output |
Gain bandwidth product: 8 kHz typ |
Low input bias current: 5 pA max at 25 °C |
High tolerance to ESD: 2 kV HBM |
Industrial temperature range: -40 °C to 85 °C |
42 years of typical equivalent lifetime (for TSU101) if supplied by a 220 mAh coin type Lithium battery Tolerance to power supply transient drops Accurate signal conditioning of high impedance sensors Application performances guaranteed over industrial temperature range Fast desaturation |
42 years of typical equivalent lifetime (for TSU101) if supplied by a 220 mAh coin type Lithium battery |
Tolerance to power supply transient drops |
Accurate signal conditioning of high impedance sensors |
Application performances guaranteed over industrial temperature range |
Fast desaturation |
Product Specifications |
---|
DS9507 Nanopower, rail-to-rail input and output, 5 V CMOS operational amplifiers |
Application Notes |
---|
AN4348 Signal conditioning for electrochemical sensors |
AN4368 Signal conditioning for pyroelectric passive infrared (PIR) sensors |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Operational Amplifier, Single, 9 Khz, 1, 3 V/Ms, 1.5V To 5.5V, Sc-70, 5 Rohs Compliant: Yes |Stmicroelectronics TSU101RICT | Newark Electronics |
OP-AMP, SINGLE, 9KHZ, 3V/MS, SC-70-5 | element14 |
Op Amp Single GP 5.5V 5-Pin SC-70 T/R | Avnet Silica |
TSU101 Series 5.5V 9 kHz Rail to Rail CMOS SMT Operational Amplifier - SOT-323 | Future Electronics |
Where can I find additional details, specifications and documents for a TSU101RICT?
Additional datasheets, footprints and schematics for TSU101RICT are listed on our Part Details page. You can also find images and similar parts to TSU101RICT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSU101RICT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSU101RICT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSU101RICT fall under?
The TSU101RICT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TSU101RICT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSU101RICT you can contact the distributor directly for product support, shipping queries etc.
Is the TSU101RICT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSU101RICT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for TSU101RICT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSU101RICT often in real-time on the comparison pages.
What if I can't find stock of TSU101RICT?
You can fill out our help required form which you can use to request a quote for TSU101RICT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.