IC Interface Type | - |
---|---|
Interface Applications | Multi-energy Utility Meters |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 3.8V |
Interface Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
IC: interface | Transfer Multisort Elektronik |
Meter-Bus Transc. 42V SO16 | Schukat Electronic |
Meter Bus Transceiver TSS721AD | RS |
Meter Bus Transceiver, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a TSS721AD .?
Additional datasheets, footprints and schematics for TSS721AD . are listed on our Part Details page. You can also find images and similar parts to TSS721AD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSS721AD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSS721AD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSS721AD . fall under?
The TSS721AD . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TSS721AD . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSS721AD . you can contact the distributor directly for product support, shipping queries etc.
Is the TSS721AD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSS721AD . have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, RS, Newark Electronics and element14 have stock available or on a lead time for TSS721AD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSS721AD . often in real-time on the comparison pages.
What if I can't find stock of TSS721AD .?
You can fill out our help required form which you can use to request a quote for TSS721AD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.