TSRN 1-2490 DC/DC Converter non-isolated (POL) by Traco Power

1 Amp POL switching regulator, 4.6 to -42 VDC input, pos.-neg. circuit, LM78 compatible, SIP-3

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.58

Distributor Stock
Logo for RS
RS
from US$10.78
212
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.15
62
in stock
Buy Now
Logo for element14
element14
from US$11.58
62
in stock
Buy Now
Logo for Farnell
Farnell
from US$10.30
62
in stock
Buy Now
Logo for Sager
Sager
from US$11.70
41
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$13.18
-
Buy Now
Logo for RS Americas
RS Americas
from US$10.39
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$9.58
-
Buy Now
Logo for Buerklin
Buerklin
from US$10.36
-
Buy Now
Logo for Distrelec
Distrelec
from US$11.85
-
Buy Now

Specifications

Input Voltage 10.5-36VDC
Output Voltage 9
Output Current 1000mA
Efficiency 95%
Package Style SIP3, Non-conductive Plastic (UL94 V-0 rated)
Length 11.7mm
Width 7.5mm
10.2mm
Weight 1.9gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

Switching Regulator,9Vout 1A | RS
Linear Regulator Dc/Dc Converter, Through Hole, 1, 9 V, 1 A, 10.5 V Rohs Compliant: Yes |Traco Power TSRN 1-2490 | Newark Electronics
DC/DC CONVERTER, SMD, 1A, 9V, 9W | element14
Non-Isolated DC/DC Converters | Sager
TracoPower TSRN 1-2490 Switching Regulator 1A 12V 9V | Rapid Electronics
Switching Regulator,10.5 to 32Vdc,10.5 to 42Vdcinput 9Vdc Output,0.3 A,1 A | TRACO Power TSRN 1-2490 | RS Americas
DC-DC Converter Straight Pins Switching Regulator | TRC Electronics
DC/DC-Wandler, 10,5-36 VDC, 9 W, 1 Ausgang, 9 VDC, 95 % Wirkungsgrad, TSRN 1-2490 | Buerklin
Traco Power DC/DC Converter 10.5 ... 42V 9V Fixed | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSRN 1-2490?

Additional datasheets, footprints and schematics for TSRN 1-2490 are listed on our Part Details page. You can also find images and similar parts to TSRN 1-2490 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSRN 1-2490 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSRN 1-2490 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSRN 1-2490 fall under?

The TSRN 1-2490 is listed under DC/DC Converter non-isolated (POL).

Can I view similar or alternative parts?

You can view similar parts to TSRN 1-2490 when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSRN 1-2490 you can contact the distributor directly for product support, shipping queries etc.

Is the TSRN 1-2490 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TSRN 1-2490 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for TSRN 1-2490.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSRN 1-2490 often in real-time on the comparison pages.

What if I can't find stock of TSRN 1-2490?

You can fill out our help required form which you can use to request a quote for TSRN 1-2490 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay