Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.23
|
220
in stock
|
Buy Now | |
Newark Electronics
from US$9.72
|
7,036
in stock
|
Buy Now | |
element14
from US$12.30
|
7,036
in stock
|
Buy Now | |
Farnell
from US$10.18
|
7,036
in stock
|
Buy Now | |
SOS electronic
from US$9.20
|
508
in stock
|
Buy Now | |
Sager
from US$11.20
|
210
in stock
|
Buy Now | |
Distrelec
from US$11.43
|
189
in stock
|
Buy Now | |
CoreStaff
from US$9.81
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.00
|
20
in stock
|
Buy Now | |
RS Americas
from US$10.63
|
-
|
Buy Now | |
TRC Electronics
from US$9.16
|
-
|
Buy Now | |
Buerklin
from US$10.01
|
-
|
Buy Now |
Input Voltage | 6.5-42VDC |
---|---|
Output Voltage | 5 |
Output Current | 1000mA |
Efficiency | 92% |
Package Style | SMD 10 Pin, Non-conductive Plastic (UL94 V-0 rated) |
Length | 15.2mm |
Width | 9.3mm |
7.6mm | |
Weight | 1.7gg |
country of origin | TW |
MSL level | Level 1 (J-STD-033C) |
ESD Sensitive | No |
Non Isolated Board Mount Dc/Dc Converter, Surface Mount Dip, 8 W, 2.5 V, 8 V, 1 A, 6.5 V Rohs Compliant: Yes |Traco Power TSRN 1-2450SM | Newark Electronics |
DC-DC CONVERTER, 5V, 1A | element14 |
DC/DC module 6,5-42V/2,5-8,0V/1000mA SMD | SOS electronic |
Switching Regulator,5Vout 1A | RS |
Non-Isolated DC/DC Converters | Sager |
Traco Power DC/DC Converter 6.5 ... 42V 5V Fixed | Distrelec |
Converter: DC/DC | Transfer Multisort Elektronik |
Switching Regulator,4.6 to 31Vdc,6.5 to 42Vdcinput,+/-5Vdc Output,0.4 A,1 A | TRACO Power TSRN 1-2450SM | RS Americas |
DC-DC Converter SMD Package Switching Regulator | TRC Electronics |
DC/DC-Wandler, 6,5-42 VDC, 5 W, 1 Ausgang, 5 VDC, 92 % Wirkungsgrad, TSRN 1-2450SM | Buerklin |
Where can I find additional details, specifications and documents for a TSRN 1-2450SM?
Additional datasheets, footprints and schematics for TSRN 1-2450SM are listed on our Part Details page. You can also find images and similar parts to TSRN 1-2450SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSRN 1-2450SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSRN 1-2450SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSRN 1-2450SM fall under?
The TSRN 1-2450SM is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSRN 1-2450SM when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSRN 1-2450SM you can contact the distributor directly for product support, shipping queries etc.
Is the TSRN 1-2450SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSRN 1-2450SM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, SOS electronic and RS have stock available or on a lead time for TSRN 1-2450SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSRN 1-2450SM often in real-time on the comparison pages.
What if I can't find stock of TSRN 1-2450SM?
You can fill out our help required form which you can use to request a quote for TSRN 1-2450SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.