Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.07
|
74
in stock
|
Buy Now | |
Newark Electronics
from US$9.63
|
-
|
Buy Now | |
RS Americas
from US$11.41
|
-
|
Buy Now | |
element14
from US$9.92
|
-
|
Buy Now | |
TRC Electronics
from US$9.02
|
-
|
Buy Now | |
Buerklin
from US$9.88
|
-
|
Buy Now | |
Distrelec
from US$12.01
|
-
|
Buy Now | |
Sager
from US$11.10
|
-
|
Buy Now | |
Farnell
from US$9.98
|
-
|
Buy Now |
Input Voltage | 6.5-36VDC |
---|---|
Output Voltage | 5 |
Output Current | 1000mA |
Efficiency | 92% |
Package Style | SIP3, Non-conductive Plastic (UL94 V-0 rated) |
Length | 11.7mm |
Width | 7.5mm |
10.2mm | |
Weight | 1.9gg |
country of origin | TW |
ESD Sensitive | No |
Switching Regulator,5Vout 1A | RS |
Dc-Dc Converter, 5V, 1A Rohs Compliant: Yes |Traco Power TSRN 1-2450A | Newark Electronics |
Switching Regulator,4.6 to 31Vdc,6.5 to 42Vdcinput,+/-5Vdc Output,0.4 A,1 A | TRACO Power TSRN 1-2450A | RS Americas |
DC-DC CONVERTER, 5V, 1A | element14 |
DC-DC Converter Angular Pins Switching Regulator | TRC Electronics |
DC/DC-Wandler, 6,5-42 VDC, 5 W, 1 Ausgang, 5 VDC, 91 % Wirkungsgrad, TSRN 1-2450A | Buerklin |
Traco Power DC/DC Converter 6.5 ... 42V 5V Fixed | Distrelec |
Non-Isolated DC/DC Converters | Sager |
Where can I find additional details, specifications and documents for a TSRN 1-2450A?
Additional datasheets, footprints and schematics for TSRN 1-2450A are listed on our Part Details page. You can also find images and similar parts to TSRN 1-2450A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSRN 1-2450A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSRN 1-2450A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSRN 1-2450A fall under?
The TSRN 1-2450A is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSRN 1-2450A when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSRN 1-2450A you can contact the distributor directly for product support, shipping queries etc.
Is the TSRN 1-2450A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSRN 1-2450A have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TRC Electronics have stock available or on a lead time for TSRN 1-2450A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSRN 1-2450A often in real-time on the comparison pages.
What if I can't find stock of TSRN 1-2450A?
You can fill out our help required form which you can use to request a quote for TSRN 1-2450A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.