Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.41
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$9.63
|
1,084
in stock
|
Buy Now | |
Farnell
from US$10.09
|
1,084
in stock
|
Buy Now | |
element14
from US$12.20
|
1,074
in stock
|
Buy Now | |
SOS electronic
from US$8.70
|
125
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.90
|
50
in stock
|
Buy Now | |
Distrelec
from US$11.34
|
6
in stock
|
Buy Now | |
RS Americas
from US$10.54
|
-
|
Buy Now | |
TRC Electronics
from US$9.02
|
-
|
Buy Now | |
Buerklin
from US$9.93
|
-
|
Buy Now | |
Sager
from US$8.41
|
-
|
Buy Now |
Input Voltage | 6.5-36VDC |
---|---|
Output Voltage | 5 |
Output Current | 1000mA |
Efficiency | 92% |
Package Style | SIP3, Non-conductive Plastic (UL94 V-0 rated) |
Length | 11.7mm |
Width | 7.5mm |
10.2mm | |
Weight | 1.9gg |
country of origin | TW |
ESD Sensitive | No |
Linear Regulator Dc/Dc Converter, Through Hole, 1, 5 V, 1 A, 6.5 V Rohs Compliant: Yes |Traco Power TSRN 1-2450 | Newark Electronics |
DC/DC CONVERTER, 1A, 5V, 5W | Farnell |
Switching Regulator,5Vout 1A | RS |
DC/DC module 5,0V/1000mA SIP3 | SOS electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
Traco Power DC/DC Converter 6.5 ... 42V 5V Fixed | Distrelec |
Switching Regulator,6.5 to 31Vdc,6.5 to 42Vdcinput,+/-5Vdc Output,0.4 A,1 A | TRACO Power TSRN 1-2450 | RS Americas |
DC-DC Converter Straight Pins Switching Regulator | TRC Electronics |
DC/DC-Wandler, 6,5-36 VDC, 5 W, 1 Ausgang, 5 VDC, 92 % Wirkungsgrad, TSRN 1-2450 | Buerklin |
Non-Isolated DC/DC Converters | Sager |
Where can I find additional details, specifications and documents for a TSRN 1-2450?
Additional datasheets, footprints and schematics for TSRN 1-2450 are listed on our Part Details page. You can also find images and similar parts to TSRN 1-2450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSRN 1-2450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSRN 1-2450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSRN 1-2450 fall under?
The TSRN 1-2450 is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSRN 1-2450 when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSRN 1-2450 you can contact the distributor directly for product support, shipping queries etc.
Is the TSRN 1-2450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSRN 1-2450 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and SOS electronic have stock available or on a lead time for TSRN 1-2450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSRN 1-2450 often in real-time on the comparison pages.
What if I can't find stock of TSRN 1-2450?
You can fill out our help required form which you can use to request a quote for TSRN 1-2450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.