Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.73
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$9.72
|
550
in stock
|
Buy Now | |
element14
from US$10.59
|
550
in stock
|
Buy Now | |
Farnell
from US$11.19
|
550
in stock
|
Buy Now | |
SOS electronic
from US$10.01
|
30
in stock
|
Buy Now | |
RS Americas
from US$10.63
|
-
|
Buy Now | |
TRC Electronics
from US$9.16
|
-
|
Buy Now | |
Buerklin
from US$9.95
|
-
|
Buy Now | |
Distrelec
from US$11.35
|
-
|
Buy Now | |
Sager
from US$11.20
|
-
|
Buy Now |
Input Voltage | 4.6-42VDC |
---|---|
Output Voltage | 3.3 |
Output Current | 1000mA |
Efficiency | 88% |
Package Style | SMD 10 Pin, Non-conductive Plastic (UL94 V-0 rated) |
Length | 15.2mm |
Width | 9.3mm |
7.6mm | |
Weight | 1.7gg |
country of origin | TW |
MSL level | Level 1 (J-STD-033C) |
ESD Sensitive | No |
Non Isolated Board Mount Dc/Dc Converter, Surface Mount Dip, 5.5 W, 1.5 V, 5.5 V, 1 A, 4.6 V Rohs Compliant: Yes |Traco Power TSRN 1-2433SM | Newark Electronics |
DC-DC CONVERTER, 3.3V, 1A | element14 |
DC/DC module 4,6-42V/1,5-5,5V/1000mA SMD | SOS electronic |
Switching Regulator,3.3Vout 1A | RS |
Switching Regulator,4.6 to 32Vdc,4.6 to 42Vdcinput,+/-3.3Vdc Output,0.6 A,1 A | TRACO Power TSRN 1-2433SM | RS Americas |
DC-DC Converter SMD Package Switching Regulator | TRC Electronics |
DC/DC-Wandler, 4,6-42 VDC, 3 W, 1 Ausgang, 3,3 VDC, 88 % Wirkungsgrad, TSRN 1-2433SM | Buerklin |
Traco Power DC/DC Converter 4.6 ... 42V 3.3V Fixed | Distrelec |
Non-Isolated DC/DC Converters | Sager |
Where can I find additional details, specifications and documents for a TSRN 1-2433SM?
Additional datasheets, footprints and schematics for TSRN 1-2433SM are listed on our Part Details page. You can also find images and similar parts to TSRN 1-2433SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSRN 1-2433SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSRN 1-2433SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSRN 1-2433SM fall under?
The TSRN 1-2433SM is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSRN 1-2433SM when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSRN 1-2433SM you can contact the distributor directly for product support, shipping queries etc.
Is the TSRN 1-2433SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSRN 1-2433SM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, SOS electronic and RS have stock available or on a lead time for TSRN 1-2433SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSRN 1-2433SM often in real-time on the comparison pages.
What if I can't find stock of TSRN 1-2433SM?
You can fill out our help required form which you can use to request a quote for TSRN 1-2433SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.