Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 4.6-36VDC |
---|---|
Output Voltage | 2.5 |
Output Current | 1000mA |
Efficiency | 84% |
Package Style | SIP3, Non-conductive Plastic (UL94 V-0 rated) |
Length | 11.7mm |
Width | 7.5mm |
10.2mm | |
Weight | 1.9gg |
country of origin | TW |
ESD Sensitive | No |
Power Supply | RS Americas |
DC-DC Converter Angular Pins Switching Regulator | TRC Electronics |
DC/DC-Wandler, 4,6-42 VDC, 3 W, 1 Ausgang, 2,5 VDC, 83 % Wirkungsgrad, TSRN 1-2425A | Buerklin |
Non-Isolated DC/DC Converters | Sager |
DC-DC CONVERTER, 2.5V, 1A | Farnell |
Where can I find additional details, specifications and documents for a TSRN 1-2425A?
Additional datasheets, footprints and schematics for TSRN 1-2425A are listed on our Part Details page. You can also find images and similar parts to TSRN 1-2425A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSRN 1-2425A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSRN 1-2425A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSRN 1-2425A fall under?
The TSRN 1-2425A is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSRN 1-2425A when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSRN 1-2425A you can contact the distributor directly for product support, shipping queries etc.
Is the TSRN 1-2425A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSRN 1-2425A have stock available?
Authorised distributors including RS Americas, TRC Electronics, Buerklin, Sager and Farnell have stock available or on a lead time for TSRN 1-2425A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSRN 1-2425A often in real-time on the comparison pages.
What if I can't find stock of TSRN 1-2425A?
You can fill out our help required form which you can use to request a quote for TSRN 1-2425A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.