Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.88
|
31
in stock
|
Buy Now | |
Sager
from US$11.70
|
80
in stock
|
Buy Now | |
Conrad
from US$10.65
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$10.15
|
-
|
Buy Now | |
RS Americas
from US$10.39
|
-
|
Buy Now | |
element14
from US$12.21
|
-
|
Buy Now | |
TRC Electronics
from US$9.58
|
-
|
Buy Now | |
Buerklin
from US$10.40
|
-
|
Buy Now | |
Distrelec
from US$11.90
|
-
|
Buy Now | |
Farnell
from US$10.35
|
-
|
Buy Now |
Input Voltage | 4.6-36VDC |
---|---|
Output Voltage | 2.5 |
Output Current | 1000mA |
Efficiency | 84% |
Package Style | SIP3, Non-conductive Plastic (UL94 V-0 rated) |
Length | 11.7mm |
Width | 7.5mm |
10.2mm | |
Weight | 1.9gg |
country of origin | TW |
ESD Sensitive | No |
Non-Isolated DC/DC Converters | Sager |
Switching Regulator,2.5Vout 1A | RS |
The new TSRN-1 series step-down switching regulators are drop-in replacement for inefficient 78xx linear regulators. A high efficiency up to 95 % allows full load operation up to +70°C (+85°C with derating) ambient temperature without the need of any heatsink or forced air cooling. The TSRN-1 switching regulators provide other significant features over linear regulators, i.e. better output accuracy (±2 %), lower standby current of ~2 mA and no requirement of external capacitors. They are suitable for positive or negative output circuits. The high efficiency and low standby power consumption make these regulators an ideal solution for energy sensitive applications. | Conrad |
Linear Regulator Dc/Dc Converter, Through Hole, 1, 2.5 V, 1 A, 4.6 V Rohs Compliant: Yes |Traco Power TSRN 1-2425 | Newark Electronics |
Switching Regulator,4.6 to 32Vdc,4.6 to 42Vdcinput,+/-2.5Vdc Output,0.6 A,1 A | TRACO Power TSRN 1-2425 | RS Americas |
DC/DC CONVERTER, SMD, 1A, 2.5V, 2.5W | element14 |
DC-DC Converter Straight Pins Switching Regulator | TRC Electronics |
DC/DC-Wandler, 4,6-42 VDC, 2.5 W, 1 Ausgang, 2,5 VDC, 83 % Wirkungsgrad, TSRN 1-2425 | Buerklin |
Traco Power DC/DC Converter 4.6 ... 42V 2.5V Fixed | Distrelec |
Where can I find additional details, specifications and documents for a TSRN 1-2425?
Additional datasheets, footprints and schematics for TSRN 1-2425 are listed on our Part Details page. You can also find images and similar parts to TSRN 1-2425 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSRN 1-2425 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSRN 1-2425 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSRN 1-2425 fall under?
The TSRN 1-2425 is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSRN 1-2425 when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSRN 1-2425 you can contact the distributor directly for product support, shipping queries etc.
Is the TSRN 1-2425 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSRN 1-2425 have stock available?
Authorised distributors including Sager, RS, Conrad, Newark Electronics and RS Americas have stock available or on a lead time for TSRN 1-2425.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSRN 1-2425 often in real-time on the comparison pages.
What if I can't find stock of TSRN 1-2425?
You can fill out our help required form which you can use to request a quote for TSRN 1-2425 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.