TSRN 1-2418 DC/DC Converter non-isolated (POL) by Traco Power

1 Amp POL switching regulator, 4.6 to -42 VDC input, pos.-neg. circuit, LM78 compatible, SIP-3

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.86

Distributor Stock
Logo for RS
RS
from US$10.78
21
in stock
Buy Now
Logo for Sager
Sager
from US$8.86
40
in stock
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$9.58
9
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.95
-
Buy Now
Logo for RS Americas
RS Americas
from US$10.39
-
Buy Now
Logo for element14
element14
from US$12.13
-
Buy Now
Logo for Buerklin
Buerklin
from US$10.36
-
Buy Now
Logo for Distrelec
Distrelec
from US$12.62
-
Buy Now
Logo for Farnell
Farnell
from US$11.65
-
Buy Now

Specifications

Input Voltage 4.6-36VDC
Output Voltage 1.8
Output Current 1000mA
Efficiency 81%
Package Style SIP3, Non-conductive Plastic (UL94 V-0 rated)
Length 11.7mm
Width 7.5mm
10.2mm
Weight 1.9gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

Non-Isolated DC/DC Converters | Sager
Switching Regulator,1.8Vout 1A | RS
DC-DC Converter Straight Pins Switching Regulator | TRC Electronics
Product Type: Pol | Newark Electronics
Switching Regulator,4.6 to 32Vdc,4.6 to 42Vdcinput,+/-1.8Vdc Output,0.6 A,1 A | TRACO Power TSRN 1-2418 | RS Americas
DC/DC CONVERTER, SMD, 1A, 1.8V, 1.8W | element14
DC/DC-Wandler, 4,6-42 VDC, 1.8 W, 1 Ausgang, 1,8 VDC, 80 % Wirkungsgrad, TSRN 1-2418 | Buerklin
Traco Power DC/DC Converter 4.6 ... 42V 1.8V Fixed | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSRN 1-2418?

Additional datasheets, footprints and schematics for TSRN 1-2418 are listed on our Part Details page. You can also find images and similar parts to TSRN 1-2418 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSRN 1-2418 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSRN 1-2418 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSRN 1-2418 fall under?

The TSRN 1-2418 is listed under DC/DC Converter non-isolated (POL).

Can I view similar or alternative parts?

You can view similar parts to TSRN 1-2418 when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSRN 1-2418 you can contact the distributor directly for product support, shipping queries etc.

Is the TSRN 1-2418 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TSRN 1-2418 have stock available?

Authorised distributors including Sager, RS, TRC Electronics, Newark Electronics and RS Americas have stock available or on a lead time for TSRN 1-2418.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSRN 1-2418 often in real-time on the comparison pages.

What if I can't find stock of TSRN 1-2418?

You can fill out our help required form which you can use to request a quote for TSRN 1-2418 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay