Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.60
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$10.67
|
33
in stock
|
Buy Now | |
element14
from US$9.99
|
33
in stock
|
Buy Now | |
Farnell
from US$10.98
|
33
in stock
|
Buy Now | |
Conrad
from US$12.83
|
26
in stock
|
Buy Now | |
RS Americas
from US$10.90
|
-
|
Buy Now | |
TRC Electronics
from US$10.14
|
-
|
Buy Now | |
Buerklin
from US$11.02
|
-
|
Buy Now | |
Distrelec
from US$12.54
|
-
|
Buy Now | |
Sager
from US$12.30
|
-
|
Buy Now |
Input Voltage | 16.5-42VDC |
---|---|
Output Voltage | 15 |
Output Current | 1000mA |
Efficiency | 96% |
Package Style | SMD 10 Pin, Non-conductive Plastic (UL94 V-0 rated) |
Length | 15.2mm |
Width | 9.3mm |
7.6mm | |
Weight | 1.7gg |
country of origin | TW |
MSL level | Level 1 (J-STD-033C) |
ESD Sensitive | No |
Switching Regulator,15Vout 1A | RS |
Non Isolated Board Mount Dc/Dc Converter, Surface Mount Dip, 15.5 W, 4.5 V, 15.5 V, 1 A Rohs Compliant: Yes |Traco Power TSRN 1-24150SM | Newark Electronics |
DC-DC CONVERTER, 15V, 1A | element14 |
Compact SMD casing, positive and negative output voltage, adjustable output voltage. No heat sink required, integrated filter capacitors, excellent behavior in the case of input and load change, short-circuit proof.This text is machine translated. | Conrad |
Switching Regulator,16.5 to 42Vdc,7 to 21Vdcinput,+/-15Vdc Output,0.2 A,1 A | TRACO Power TSRN 1-24150SM | RS Americas |
DC-DC Converter SMD Package Switching Regulator | TRC Electronics |
DC/DC-Wandler, 16,5-75 VDC, 15 W, 1 Ausgang, 15 VDC, 95.5 % Wirkungsgrad, TSRN 1-24150SM | Buerklin |
Traco Power DC/DC Converter 16.5 ... 42V 15V Fixed | Distrelec |
Non-Isolated DC/DC Converters | Sager |
Where can I find additional details, specifications and documents for a TSRN 1-24150SM?
Additional datasheets, footprints and schematics for TSRN 1-24150SM are listed on our Part Details page. You can also find images and similar parts to TSRN 1-24150SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSRN 1-24150SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSRN 1-24150SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSRN 1-24150SM fall under?
The TSRN 1-24150SM is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSRN 1-24150SM when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSRN 1-24150SM you can contact the distributor directly for product support, shipping queries etc.
Is the TSRN 1-24150SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSRN 1-24150SM have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for TSRN 1-24150SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSRN 1-24150SM often in real-time on the comparison pages.
What if I can't find stock of TSRN 1-24150SM?
You can fill out our help required form which you can use to request a quote for TSRN 1-24150SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.