Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 16.5-36VDC |
---|---|
Output Voltage | 15 |
Output Current | 1000mA |
Efficiency | 96% |
Package Style | SIP3, Non-conductive Plastic (UL94 V-0 rated) |
Length | 11.7mm |
Width | 7.5mm |
10.2mm | |
Weight | 1.9gg |
country of origin | TW |
ESD Sensitive | No |
Non-Isolated DC/DC Converters | Sager |
Power Supply | RS Americas |
DC-DC Converter Angular Pins Switching Regulator | TRC Electronics |
DC/DC-Wandler, 16,5-36 VDC, 15 W, 1 Ausgang, 15 VDC, 95 % Wirkungsgrad, TSRN 1-24150A | Buerklin |
DC-DC CONVERTER, 15V, 1A | Farnell |
Where can I find additional details, specifications and documents for a TSRN 1-24150A?
Additional datasheets, footprints and schematics for TSRN 1-24150A are listed on our Part Details page. You can also find images and similar parts to TSRN 1-24150A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSRN 1-24150A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSRN 1-24150A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSRN 1-24150A fall under?
The TSRN 1-24150A is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSRN 1-24150A when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSRN 1-24150A you can contact the distributor directly for product support, shipping queries etc.
Is the TSRN 1-24150A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSRN 1-24150A have stock available?
Authorised distributors including Sager, RS Americas, TRC Electronics, Buerklin and Farnell have stock available or on a lead time for TSRN 1-24150A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSRN 1-24150A often in real-time on the comparison pages.
What if I can't find stock of TSRN 1-24150A?
You can fill out our help required form which you can use to request a quote for TSRN 1-24150A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.