Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.33
|
28
in stock
|
Buy Now | |
element14
from US$13.35
|
1,033
in stock
|
Buy Now | |
Farnell
from US$11.11
|
1,033
in stock
|
Buy Now | |
Newark Electronics
from US$10.67
|
703
in stock
|
Buy Now | |
Sager
from US$12.30
|
418
in stock
|
Buy Now | |
Distrelec
from US$12.51
|
87
in stock
|
Buy Now | |
SOS electronic
from US$10.44
|
20
in stock
|
Buy Now | |
RS Americas
from US$11.91
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$11.46
|
-
|
Buy Now | |
TRC Electronics
from US$10.00
|
-
|
Buy Now | |
Buerklin
from US$10.92
|
-
|
Buy Now |
Input Voltage | 16.5-36VDC |
---|---|
Output Voltage | 15 |
Output Current | 1000mA |
Efficiency | 96% |
Package Style | SIP3, Non-conductive Plastic (UL94 V-0 rated) |
Length | 11.7mm |
Width | 7.5mm |
10.2mm | |
Weight | 1.9gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC CONVERTER, SMD, 1A, 15V, 15W | element14 |
Linear Regulator Dc/Dc Converter, Through Hole, 1, 15 V, 1 A, 16.5 V Rohs Compliant: Yes |Traco Power TSRN 1-24150 | Newark Electronics |
Non-Isolated DC/DC Converters | Sager |
Traco Power DC/DC Converter 16.5 ... 42V 15V Fixed | Distrelec |
Switching Regulator,15Vout 1A | RS |
DC/DC module 15V/1000mA SIP3 | SOS electronic |
DC-DC Converter Switching Regulator,16.5-42VDC, 15VDC, 1 A, TSRN 1 Series | TRACO Power TSRN 1-24150 | RS Americas |
TracoPower TSRN 1-24150 Switching Regulator 1A 24V 15V | Rapid Electronics |
DC-DC Converter Straight Pins Switching Regulator | TRC Electronics |
DC/DC-Wandler, 16,5-42 VDC, 15 W, 1 Ausgang, 15 VDC, 95 % Wirkungsgrad, TSRN 1-24150 | Buerklin |
Where can I find additional details, specifications and documents for a TSRN 1-24150?
Additional datasheets, footprints and schematics for TSRN 1-24150 are listed on our Part Details page. You can also find images and similar parts to TSRN 1-24150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSRN 1-24150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSRN 1-24150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSRN 1-24150 fall under?
The TSRN 1-24150 is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSRN 1-24150 when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSRN 1-24150 you can contact the distributor directly for product support, shipping queries etc.
Is the TSRN 1-24150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSRN 1-24150 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Sager and Distrelec have stock available or on a lead time for TSRN 1-24150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSRN 1-24150 often in real-time on the comparison pages.
What if I can't find stock of TSRN 1-24150?
You can fill out our help required form which you can use to request a quote for TSRN 1-24150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.